Amphenol Corporation Circular Strain Relief, Size 16 Aluminium; Connector Shell Size Amphenol Pcd M85049/51-1-16N

Description
CIRCULAR STRAIN RELIEF, SIZE 16 ALUMINIUM; Connector Shell Size:16; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 16 ALUMINIUM; Connector Shell Size:16; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 16 Aluminium; Connector Shell Size Amphenol Pcd - 03P3298 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 16 Aluminium; Connector Shell Size Amphenol Pcd
03P3298
Circular Strain Relief, Size 16 Aluminium; Connector Shell Size Amphenol Pcd 03P3298
CIRCULAR STRAIN RELIEF, SIZE 16 ALUMINIUM; Connector Shell Size:16; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 16 ALUMINIUM; Connector Shell Size:16; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3298
Product Name Circular Strain Relief, Size 16 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2295225-1 - TE Connectivity
Specs
Material Silicone Rubber
Operating Temperature -20 to 220 C (-4 to 428 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; 11 to 19 mm; Nickel-Plated Brass; Neoprene; PG 21; IP68; 50 mm - 70074390 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.500 inch (470 mm)
View Details