Amphenol Corporation Cable Clamp, Size 8/9, Aluminium Alloy; Connector Shell Size Amphenol Pcd M85049/49-2S8W

Description
CABLE CLAMP, SIZE 8/9, ALUMINIUM ALLOY; Connector Shell Size:8 / 9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, SIZE 8/9, ALUMINIUM ALLOY; Connector Shell Size:8 / 9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 8/9, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 04P6327 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 8/9, Aluminium Alloy; Connector Shell Size Amphenol Pcd
04P6327
Cable Clamp, Size 8/9, Aluminium Alloy; Connector Shell Size Amphenol Pcd 04P6327
CABLE CLAMP, SIZE 8/9, ALUMINIUM ALLOY; Connector Shell Size:8 / 9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

CABLE CLAMP, SIZE 8/9, ALUMINIUM ALLOY; Connector Shell Size:8 / 9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6327
Product Name Cable Clamp, Size 8/9, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 7 to 14 mm; PG; PG16; 10 mm; 22.5 mm; Polyamide 6; Neoprene - 70075260 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.886 inch (22.5 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 2120432-3 - TE Connectivity
Specs
Material Brass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details