Amphenol Corporation Cable Clamp, Size 8/9, Aluminium Alloy; Connector Shell Size Amphenol Pcd M85049/49-2S8N

Description
CABLE CLAMP, SIZE 8/9, ALUMINIUM ALLOY; Connector Shell Size:8 / 9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes
Description
CABLE CLAMP, SIZE 8/9, ALUMINIUM ALLOY; Connector Shell Size:8 / 9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 8/9, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 07P3715 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 8/9, Aluminium Alloy; Connector Shell Size Amphenol Pcd
07P3715
Cable Clamp, Size 8/9, Aluminium Alloy; Connector Shell Size Amphenol Pcd 07P3715
CABLE CLAMP, SIZE 8/9, ALUMINIUM ALLOY; Connector Shell Size:8 / 9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, SIZE 8/9, ALUMINIUM ALLOY; Connector Shell Size:8 / 9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 07P3715
Product Name Cable Clamp, Size 8/9, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074537 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820470 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Connector Strain Relief - 1811943-1 - TE Connectivity
Specs
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details