Amphenol Corporation Cable Clamp, Size 20/21, Aluminium Alloy; Connector Shell Size Amphenol Pcd M85049/49-2S20W

Description
CABLE CLAMP, SIZE 20/21, ALUMINIUM ALLOY; Connector Shell Size:20 / 21; Cable Diameter Max:17.73mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, SIZE 20/21, ALUMINIUM ALLOY; Connector Shell Size:20 / 21; Cable Diameter Max:17.73mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 20/21, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 04P6321 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 20/21, Aluminium Alloy; Connector Shell Size Amphenol Pcd
04P6321
Cable Clamp, Size 20/21, Aluminium Alloy; Connector Shell Size Amphenol Pcd 04P6321
CABLE CLAMP, SIZE 20/21, ALUMINIUM ALLOY; Connector Shell Size:20 / 21; Cable Diameter Max:17.73mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

CABLE CLAMP, SIZE 20/21, ALUMINIUM ALLOY; Connector Shell Size:20 / 21; Cable Diameter Max:17.73mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6321
Product Name Cable Clamp, Size 20/21, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200127 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.480 inch (12.2 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-5088450-1 - TE Connectivity
Specs
Material PVC
Length 2.8 inch (71.12 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details