Amphenol Corporation Cable Clamp, Size 18/19, Aluminium Alloy; Connector Shell Size Amphenol Pcd M85049/49-2S18N

Description
CABLE CLAMP, SIZE 18/19, ALUMINIUM ALLOY; Connector Shell Size:18 / 19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes
Description
CABLE CLAMP, SIZE 18/19, ALUMINIUM ALLOY; Connector Shell Size:18 / 19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 18/19, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 07P3711 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 18/19, Aluminium Alloy; Connector Shell Size Amphenol Pcd
07P3711
Cable Clamp, Size 18/19, Aluminium Alloy; Connector Shell Size Amphenol Pcd 07P3711
CABLE CLAMP, SIZE 18/19, ALUMINIUM ALLOY; Connector Shell Size:18 / 19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, SIZE 18/19, ALUMINIUM ALLOY; Connector Shell Size:18 / 19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 07P3711
Product Name Cable Clamp, Size 18/19, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5088450-3 - TE Connectivity
Specs
Material PVC
Length 0.6398 inch (16.25 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825000 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.5984 inch (15.2 mm)
View Details
Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene - 70075258 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.803 inch (20.4 mm)
View Details
2 suppliers
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details