Amphenol Corporation Cable Clamp, Size 16/17, Aluminium Alloy; Connector Shell Size Amphenol Pcd M85049/49-2S16W

Description
CABLE CLAMP, SIZE 16/17, ALUMINIUM ALLOY; Connector Shell Size:16 / 17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, SIZE 16/17, ALUMINIUM ALLOY; Connector Shell Size:16 / 17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 16/17, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 04P6317 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 16/17, Aluminium Alloy; Connector Shell Size Amphenol Pcd
04P6317
Cable Clamp, Size 16/17, Aluminium Alloy; Connector Shell Size Amphenol Pcd 04P6317
CABLE CLAMP, SIZE 16/17, ALUMINIUM ALLOY; Connector Shell Size:16 / 17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

CABLE CLAMP, SIZE 16/17, ALUMINIUM ALLOY; Connector Shell Size:16 / 17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6317
Product Name Cable Clamp, Size 16/17, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; 3/4 in. NPT;7 to 16 mm; 18.5 mm; 54 mm; Neoprene - 70075272 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.728 inch (18.5 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-206062-6 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
90º Liquid Tight Strain Relief Snap Elbow - 85822360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details