Amphenol Corporation Cable Clamp, Size 14/15, Aluminium Alloy; Connector Shell Size Amphenol Pcd M85049/49-2S14W

Description
CABLE CLAMP, SIZE 14/15, ALUMINIUM ALLOY; Connector Shell Size:14 / 15; Cable Diameter Max:11.61mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, SIZE 14/15, ALUMINIUM ALLOY; Connector Shell Size:14 / 15; Cable Diameter Max:11.61mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 14/15, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 04P6315 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 14/15, Aluminium Alloy; Connector Shell Size Amphenol Pcd
04P6315
Cable Clamp, Size 14/15, Aluminium Alloy; Connector Shell Size Amphenol Pcd 04P6315
CABLE CLAMP, SIZE 14/15, ALUMINIUM ALLOY; Connector Shell Size:14 / 15; Cable Diameter Max:11.61mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

CABLE CLAMP, SIZE 14/15, ALUMINIUM ALLOY; Connector Shell Size:14 / 15; Cable Diameter Max:11.61mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6315
Product Name Cable Clamp, Size 14/15, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 10.5 mm; Polyamide 6 (Body); Light Gray - 70074412 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.413 inch (10.5 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824150 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details