Amphenol Corporation Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd M85049/49-2-20W

Description
STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No
Datasheet
Description
STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd - 04P6339 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd
04P6339
Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd 04P6339
STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No

STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6339
Product Name Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824260 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Cable Gland; PG; 13 mm; 22 mm; 39 mm; 20.4 mm; Brass; Neoprene; Nickel - 70074388 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.400 inch (518 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5745174-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details