Amphenol Corporation Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd M85049/49-2-20W.

Description
STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No
Datasheet
Description
STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd - 27AC9826 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd
27AC9826
Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd 27AC9826
STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No

STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 27AC9826
Product Name Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 29; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074597 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 207008-6 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Strain Relief - Nickel Plated Brass - 85824110 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details