Amphenol Corporation Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd M85049/49-2-20N

Description
STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd - 07P3721 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd
07P3721
Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd 07P3721
STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes

STRAIN RELIEF, SIZE 37/20, ALUMINIUM; Connector Shell Size:37 / 20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 07P3721
Product Name Strain Relief, Size 37/20, Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308348-7 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; PG; 21; 30 mm; 50 mm; 28.3 mm; Brass; Neoprene; Nickel - 70074596 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 28.300 inch (719 mm)
View Details