Amphenol Corporation Strain Relief, Size 12/14, Aluminium; Connector Shell Size Amphenol Pcd M85049/49-2-14W

Description
STRAIN RELIEF, SIZE 12/14, ALUMINIUM; Connector Shell Size:12 / 14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 12/14 Connectors RoHS Compliant: No
Datasheet
Description
STRAIN RELIEF, SIZE 12/14, ALUMINIUM; Connector Shell Size:12 / 14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 12/14 Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 12/14, Aluminium; Connector Shell Size Amphenol Pcd - 04P6333 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 12/14, Aluminium; Connector Shell Size Amphenol Pcd
04P6333
Strain Relief, Size 12/14, Aluminium; Connector Shell Size Amphenol Pcd 04P6333
STRAIN RELIEF, SIZE 12/14, ALUMINIUM; Connector Shell Size:12 / 14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 12/14 Connectors RoHS Compliant: No

STRAIN RELIEF, SIZE 12/14, ALUMINIUM; Connector Shell Size:12 / 14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 12/14 Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6333
Product Name Strain Relief, Size 12/14, Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824180 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5088450-4 - TE Connectivity
Specs
Material PVC
Length 0.7398 inch (18.79 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details