38999S1 C/C STRT 14/15 NI
38999 SI/II Backshell Strain Relief
STRAIN RELIEF, SIZE 12/14, ALUMINIUM; CONNECTOR SHELL SIZE:12 / 14; CABLE DIAMETER MAX:12.09MM; STRAIN RELIEF MATERIAL:ALUMINIUM; PRODUCT RANGE:MIL-DTL-38999 SERIES I & II; FOR USE WITH:CIRCULAR CONNECTORS - NICKEL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Strain Relief Strt Nickel Sz14
| PEI-Genesis | Heilind Electronics, Inc. | Powell Electronics, Inc. | Radwell International | CDM Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD M85049/49-2-14N | M85049/49-2-14N | M85049/49-2-14N | 21616935 | M85049/49-2-14N |
| Product Name | Connectors Mil-Qualified, Backshells | Connector Backshell | Connector/Terminal/Pin | Connectors; Circular; Backshells | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |