Amphenol Corporation Strain Relief, Size 7/12, Aluminium; Connector Shell Size Amphenol Pcd M85049/49-2-12W

Description
STRAIN RELIEF, SIZE 7/12, ALUMINIUM; Connector Shell Size:7 / 12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 12 Connectors RoHS Compliant: No
Datasheet
Description
STRAIN RELIEF, SIZE 7/12, ALUMINIUM; Connector Shell Size:7 / 12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 12 Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 7/12, Aluminium; Connector Shell Size Amphenol Pcd - 04P6331 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 7/12, Aluminium; Connector Shell Size Amphenol Pcd
04P6331
Strain Relief, Size 7/12, Aluminium; Connector Shell Size Amphenol Pcd 04P6331
STRAIN RELIEF, SIZE 7/12, ALUMINIUM; Connector Shell Size:7 / 12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 12 Connectors RoHS Compliant: No

STRAIN RELIEF, SIZE 7/12, ALUMINIUM; Connector Shell Size:7 / 12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 12 Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6331
Product Name Strain Relief, Size 7/12, Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Straight; 1.5 to 5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene - 70074403 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.492 inch (12.5 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details