Amphenol Corporation Circular Strain Relief, Size 10 Aluminium; Connector Shell Size Amphenol Pcd M85049/49-2-10W

Description
CIRCULAR STRAIN RELIEF, SIZE 10 ALUMINIUM; Connector Shell Size:10; Cable Diameter Max:7.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 10 Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 10 ALUMINIUM; Connector Shell Size:10; Cable Diameter Max:7.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 10 Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 10 Aluminium; Connector Shell Size Amphenol Pcd - 04P6329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 10 Aluminium; Connector Shell Size Amphenol Pcd
04P6329
Circular Strain Relief, Size 10 Aluminium; Connector Shell Size Amphenol Pcd 04P6329
CIRCULAR STRAIN RELIEF, SIZE 10 ALUMINIUM; Connector Shell Size:10; Cable Diameter Max:7.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 10 Connectors RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 10 ALUMINIUM; Connector Shell Size:10; Cable Diameter Max:7.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Shell Size 10 Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6329
Product Name Circular Strain Relief, Size 10 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; NPT; 3/8 in.; 18 in.; 38 mm; 17.1 mm; Brass; Neoprene; Nickel - 70074605 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 17.100 inch (434 mm)
View Details
Connector Strain Relief - 201846-5 - TE Connectivity
Specs
Material Carbon Steel
Length 2.85 inch (72.42 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820550 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details