Amphenol Corporation D-Sub Backshell, 180Deg, Da, Steel; Product Range Amphenol Pcd M85049/48-2-2F

Description
D-SUB BACKSHELL, 180DEG, DA, STEEL; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
D-SUB BACKSHELL, 180DEG, DA, STEEL; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, 180Deg, Da, Steel; Product Range Amphenol Pcd - 90AH0623 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, 180Deg, Da, Steel; Product Range Amphenol Pcd
90AH0623
D-Sub Backshell, 180Deg, Da, Steel; Product Range Amphenol Pcd 90AH0623
D-SUB BACKSHELL, 180DEG, DA, STEEL; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB BACKSHELL, 180DEG, DA, STEEL; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90AH0623
Product Name D-Sub Backshell, 180Deg, Da, Steel; Product Range Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details