Amphenol Corporation Strain Relief, Size 24/25, Alum; Connector Shell Size Amphenol Pcd M85049/47W24

Description
STRAIN RELIEF, SIZE 24/25, ALUM; Connector Shell Size:24, 25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors
Description
STRAIN RELIEF, SIZE 24/25, ALUM; Connector Shell Size:24, 25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 24/25, Alum; Connector Shell Size Amphenol Pcd - 91AH3733 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 24/25, Alum; Connector Shell Size Amphenol Pcd
91AH3733
Strain Relief, Size 24/25, Alum; Connector Shell Size Amphenol Pcd 91AH3733
STRAIN RELIEF, SIZE 24/25, ALUM; Connector Shell Size:24, 25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors

STRAIN RELIEF, SIZE 24/25, ALUM; Connector Shell Size:24, 25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MIL-DTL-38999 Series I & II Circular Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 91AH3733
Product Name Strain Relief, Size 24/25, Alum; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200372 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.417 inch (36 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822520 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5745172-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers