CIRCULAR STRAIN RELIEF, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:5.18mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 07P3706 |
| Product Name | Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd |
| Connector Type | Circular / Cylindrical Connectors |