Amphenol Corporation Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd M85049/47-24W

Description
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd - 04P6308 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd
04P6308
Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd 04P6308
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04P6308
Product Name Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A54200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details