Amphenol Corporation Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd M85049/47-24N

Description
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd - 07P3705 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd
07P3705
Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd 07P3705
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07P3705
Product Name Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products