Amphenol Corporation Strain Relief, Size 27/18, Aluminium; Connector Shell Size Amphenol Pcd M85049/47-18N

Description
STRAIN RELIEF, SIZE 27/18, ALUMINIUM; Connector Shell Size:27 / 18; Cable Diameter Max:17.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, SIZE 27/18, ALUMINIUM; Connector Shell Size:27 / 18; Cable Diameter Max:17.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 27/18, Aluminium; Connector Shell Size Amphenol Pcd - 07P3702 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 27/18, Aluminium; Connector Shell Size Amphenol Pcd
07P3702
Strain Relief, Size 27/18, Aluminium; Connector Shell Size Amphenol Pcd 07P3702
STRAIN RELIEF, SIZE 27/18, ALUMINIUM; Connector Shell Size:27 / 18; Cable Diameter Max:17.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes

STRAIN RELIEF, SIZE 27/18, ALUMINIUM; Connector Shell Size:27 / 18; Cable Diameter Max:17.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 07P3702
Product Name Strain Relief, Size 27/18, Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745833-7 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824720 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Polyamide 6; PG 29; 14 to25 mm; 37 mm; 53 mm; Neoprene; IP 68 - 70075264 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.457 inch (37 mm)
View Details