Amphenol Corporation Strain Relief, Size 7/12, Aluminium; Connector Shell Size Amphenol Pcd M85049/47-12W

Description
STRAIN RELIEF, SIZE 7/12, ALUMINIUM; Connector Shell Size:7 / 12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No
Datasheet
Description
STRAIN RELIEF, SIZE 7/12, ALUMINIUM; Connector Shell Size:7 / 12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 7/12, Aluminium; Connector Shell Size Amphenol Pcd - 04P6302 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 7/12, Aluminium; Connector Shell Size Amphenol Pcd
04P6302
Strain Relief, Size 7/12, Aluminium; Connector Shell Size Amphenol Pcd 04P6302
STRAIN RELIEF, SIZE 7/12, ALUMINIUM; Connector Shell Size:7 / 12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No

STRAIN RELIEF, SIZE 7/12, ALUMINIUM; Connector Shell Size:7 / 12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series I & II; For Use With:Circular Connectors - Olive Drab Cadmium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6302
Product Name Strain Relief, Size 7/12, Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; 2.5 to 6.5 mm Diameter, Cord Range; Metric; 32 mm - 70074556 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.098 to 0.256 inch (2.5 to 6.5 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Metric Liquid Tight Strain Relief Nickel-Plated Dome - 85824920 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.236 inch (4 to 6 mm)
View Details