Amphenol Corporation Cable Clamp, 20, 22, Aluminium Alloy; Connector Shell Size Amphenol Pcd M85049/41-12A

Description
CABLE CLAMP, 20, 22, ALUMINIUM ALLOY; Connector Shell Size:20, 22; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Circular Connectors RoHS Compliant: Yes
Description
CABLE CLAMP, 20, 22, ALUMINIUM ALLOY; Connector Shell Size:20, 22; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 20, 22, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 91AH3659 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 20, 22, Aluminium Alloy; Connector Shell Size Amphenol Pcd
91AH3659
Cable Clamp, 20, 22, Aluminium Alloy; Connector Shell Size Amphenol Pcd 91AH3659
CABLE CLAMP, 20, 22, ALUMINIUM ALLOY; Connector Shell Size:20, 22; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, 20, 22, ALUMINIUM ALLOY; Connector Shell Size:20, 22; Cable Diameter Max:19.1mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 91AH3659
Product Name Cable Clamp, 20, 22, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details
Connector Strain Relief - 1445762-1 - TE Connectivity
Specs
Material Copper
Length 0.4685 inch (11.9 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074546 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details