Olive Connector Cable Clamp 9
38999 SIII/IV Backshell Strain Relief
38999S3 C/C RANG CAD OD
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: No
38999S3 C/C RANG CAD OD ROHS COMPLIANT: NO
Strain Relief 90deg SL OD Cad Sz9
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | CDM Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1320-ND | M85049/39S9W | M85049/39S9W | Amphenol PCD M85049/39S9W | 03P3227 | 43Y7070 | M85049/39S9W |
| Product Name | Backshells and Cable Clamps | Connector Backshell | Connectors Mil-Qualified, Backshells | Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd | 38999S3 C/c Rang Cad Od Rohs Compliant Amphenol Pcd | Connectors; Circular; Backshells | |
| Geometry | Right Angle; 90° |