38999 SIII/IV Backshell Strain Relief
Silver Connector Cable Clamp 9, A
38999S3 C/C RANG NI
Strain Relief 90deg SL Nickel Sz9
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes
38999S3 C/C RANG NI ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | PEI-Genesis | CDM Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M85049/39S9N | M85049/39S9N | APM85049/39S9N-ND | Amphenol PCD M85049/39S9N | M85049/39S9N | 03P3226 | 41Y3731 |
| Product Name | Connectors Mil-Qualified, Backshells | Connector Backshell | Backshells and Cable Clamps | Connectors; Circular; Backshells | Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd | 38999S3 C/c Rang Ni Rohs Compliant Amphenol Pcd | |
| Geometry | Right Angle; 90° |