Amphenol Corporation Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd M85049/39S25W

Description
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Shell Size 25 Connectors; Cable Exit Angle:90°RoHS Compliant: No
Description
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Shell Size 25 Connectors; Cable Exit Angle:90°RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd - 03P3224 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd
03P3224
Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd 03P3224
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Shell Size 25 Connectors; Cable Exit Angle:90°RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Shell Size 25 Connectors; Cable Exit Angle:90°RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3224
Product Name Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824170 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074545 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details