CIRCULAR STRAIN RELIEF, SIZE 23 ALUMINIUM; Connector Shell Size:23; Cable Diameter Max:20.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Shell Size 23 Connectors; Cable Exit Angle:90° RoHS Compliant: No
Strain Relief 90deg SL OD Cad Sz23
| Newark, An Avnet Company | CDM Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 03P3221 | M85049/39S23W |
| Product Name | Circular Strain Relief, Size 23 Aluminium; Connector Shell Size Amphenol Pcd | Connectors; Circular; Backshells |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |