Amphenol Corporation Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd M85049/39S19N

Description
CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd - 03P3214 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd
03P3214
Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd 03P3214
CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3214
Product Name Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 5 to 8.5 mm Diameter, Cord Range; PG; PG 9; 6 mm; 9 mm - 70074628 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.598 inch (15.2 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 201848-5 - TE Connectivity
Specs
Material Stainless Steel
Length 3.76 inch (95.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Strain Relief Liquid Tight Flex - 85820260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details