Amphenol Corporation Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd M85049/39S17A

Description
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd - 03P3210 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd
03P3210
Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd 03P3210
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3210
Product Name Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820121 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Cable Gland; PG; 13 mm; 22 mm; 39 mm; 20.4 mm; Brass; Neoprene; Nickel - 70074388 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.400 inch (518 mm)
View Details