Amphenol Corporation Circular Strain Relief, Size 13 Aluminium; Connector Shell Size Amphenol Pcd M85049/39S13N

Description
CIRCULAR STRAIN RELIEF, SIZE 13 ALUMINIUM; Connector Shell Size:13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, SIZE 13 ALUMINIUM; Connector Shell Size:13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 13 Aluminium; Connector Shell Size Amphenol Pcd - 03P3205 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 13 Aluminium; Connector Shell Size Amphenol Pcd
03P3205
Circular Strain Relief, Size 13 Aluminium; Connector Shell Size Amphenol Pcd 03P3205
CIRCULAR STRAIN RELIEF, SIZE 13 ALUMINIUM; Connector Shell Size:13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 13 ALUMINIUM; Connector Shell Size:13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3205
Product Name Circular Strain Relief, Size 13 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 5 to 12 mm; NPT; 1/2 in.; 14mm; 21.2 mm; Polyamide 6; Neoprene - 70075271 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.835 inch (21.2 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - CZ3658-000 - TE Connectivity
Specs
Material Nickel - Titanium Alloy
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Metric Liquid Tight Strain Relief Dome - 85820910 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details