Amphenol Corporation Circular Strain Relief, Size 13 Aluminium; Connector Shell Size Amphenol Pcd M85049/39S13A

Description
CIRCULAR STRAIN RELIEF, SIZE 13 ALUMINIUM; Connector Shell Size:13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 13 ALUMINIUM; Connector Shell Size:13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 13 Aluminium; Connector Shell Size Amphenol Pcd - 03P3204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 13 Aluminium; Connector Shell Size Amphenol Pcd
03P3204
Circular Strain Relief, Size 13 Aluminium; Connector Shell Size Amphenol Pcd 03P3204
CIRCULAR STRAIN RELIEF, SIZE 13 ALUMINIUM; Connector Shell Size:13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 13 ALUMINIUM; Connector Shell Size:13; Cable Diameter Max:8.33mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3204
Product Name Circular Strain Relief, Size 13 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074559 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.630 inch (16 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824200 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.457 to 1.732 inch (37 to 44 mm)
View Details