38999S3 C/C RANG CAD OD
Olive Drab Connector Cable Clamp 9, A
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No
38999S3 C/C RANG CAD OD ROHS COMPLIANT: NO
Strain Relief 90deg OD Cad Sz9
| PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | CDM Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD M85049/39-9W | APM85049/39-9W-ND | 03P3254 | 09X0408 | M85049/39-9W |
| Product Name | Backshells and Cable Clamps | Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd | 38999S3 C/c Rang Cad Od Rohs Compliant Amphenol Pcd | Connectors; Circular; Backshells | |
| Geometry | Right Angle; 90° |