Amphenol Corporation Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd M85049/39-25W

Description
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: No
Description
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd - 03P3251 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd
03P3251
Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd 03P3251
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3251
Product Name Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 2-7 mm; Polyamide 6; Neoprene; Black; PG 11; 37 mm; 22 mm; 10.5 mm - 70074406 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.000 to 0.276 inch (50.8 to 7 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details