CIRCULAR STRAIN RELIEF, SIZE 21 ALUMINIUM; Connector Shell Size:21; Cable Diameter Max:17.73mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03P3243 |
| Product Name | Circular Strain Relief, Size 21 Aluminium; Connector Shell Size Amphenol Pcd |
| Connector Type | Circular / Cylindrical Connectors |