Olive Drab Connector Cable Clamp 15, D
38999S3 C/C RANG CAD OD
Circular MIL Spec Strain Reliefs & Adapters RA BACKSHELL SZ 15 STRAIN RELIEF OD CAD Product overview: M85049/39-15W from Amphenol Pcd is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-M85049/39-15W can be used for catalog matching and distributor lookup.
Strain Relief 90deg OD Cad Sz15
CIRCULAR STRAIN RELIEF, SIZE 15 ALUMINIUM; Connector Shell Size:15; Cable Diameter Max:11.61mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Shell Size 15 Connectors; Cable Exit Angle:90°RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | CDM Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APM85049/39-15W-ND | M85049/39-15W | Amphenol PCD M85049/39-15W | 378-M85049/39-15W | M85049/39-15W | 03P3236 |
| Product Name | Backshells and Cable Clamps | Connector Backshell | Electronic Connector | Connectors; Circular; Backshells | Circular Strain Relief, Size 15 Aluminium; Connector Shell Size Amphenol Pcd | |
| Geometry | Right Angle; 90° |