Amphenol Corporation Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd M85049/39-11N

Description
CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd - 03P3229 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd
03P3229
Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd 03P3229
CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3229
Product Name Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206358-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85826090 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Specs
Material Brass
Color Nickel
Length 2.09 inch (53 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details