Amphenol Corporation Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd M85049/38S9N.

Description
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd - 29AC8649 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd
29AC8649
Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd 29AC8649
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC8649
Product Name Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data