Amphenol Corporation Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd M85049/38S9A

Description
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd - 03P3171 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd
03P3171
Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd 03P3171
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03P3171
Product Name Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22031-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Assortment of plugs - NEKM-C-1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details