Amphenol Corporation Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd M85049/38S25A

Description
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd - 03P3168 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd
03P3168
Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd 03P3168
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM; Connector Shell Size:25; Cable Diameter Max:21.67mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3168
Product Name Circular Strain Relief, Size 25 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5088450-7 - TE Connectivity
Specs
Material PVC
Length 1.18 inch (29.97 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Mini Dome Liquid Tight Strain Relief - 85824900 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.126 inch (2 to 3.2 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/7 - 70074635 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.630 inch (16 mm)
View Details