38999S3 C/C STRT CAD OD
Olive Drab Connector Cable Clamp 23, H
38999 SIII/IV Backshell Strain Relief
Strain Relief Strt SL OD Cad Sz23
CIRCULAR STRAIN RELIEF, SIZE 23 ALUMINIUM; Connector Shell Size:23; Cable Diameter Max:20.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | CDM Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD M85049/38S23W | M85049/38S23W | APM85049/38S23W-ND | M85049/38S23W | M85049/38S23W | 03P3167 |
| Product Name | Connector Backshell | Backshells and Cable Clamps | Connectors Mil-Qualified, Backshells | Connectors; Circular; Backshells | Circular Strain Relief, Size 23 Aluminium; Connector Shell Size Amphenol Pcd | |
| Geometry | Straight; 180° |