38999S3 C/C STRT NI
Silver Connector Cable Clamp 23, H
CIRCULAR STRAIN RELIEF, SIZE 23 ALUMINIUM; Connector Shell Size:23; Cable Diameter Max:20.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes
Strain Relief Strt SL Nickel Sz23
| PEI-Genesis | DigiKey | Newark, An Avnet Company | CDM Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD M85049/38S23N | APM85049/38S23N-ND | 03P3166 | M85049/38S23N |
| Product Name | Backshells and Cable Clamps | Circular Strain Relief, Size 23 Aluminium; Connector Shell Size Amphenol Pcd | Connectors; Circular; Backshells | |
| Geometry | Straight; 180° |