Amphenol Corporation Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd M85049/38S19W

Description
CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd - 03P3161 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd
03P3161
Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd 03P3161
CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3161
Product Name Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland, Polyamide, PG 11/2, 2 - 7mm Clamping Range - 70074525 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5745173-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details