Amphenol Corporation Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd M85049/38S19W.

Description
CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd - 27AC9807 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd
27AC9807
Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd 27AC9807
CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM; Connector Shell Size:19; Cable Diameter Max:16.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 27AC9807
Product Name Circular Strain Relief, Size 19 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5207908-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824340 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Gland, Straight; 2.5 to 6.5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene - 70074429 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.492 inch (12.5 mm)
View Details