Amphenol Corporation Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd M85049/38S17W.

Description
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd - 27AC9805 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd
27AC9805
Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd 27AC9805
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 27AC9805
Product Name Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; Metric; M 20 x 1.5/13 - 70074638 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details
Connector Strain Relief - 212800-1 - TE Connectivity
Specs
Material PVC Vinyl
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers