Amphenol Corporation Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd M85049/38S17W

Description
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd - 03P3158 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd
03P3158
Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd 03P3158
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3158
Product Name Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 10 to 14.5 mm Diameter, Cord Range; PG; PG 16; 6.5 mm - 70074631 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.886 inch (22.5 mm)
View Details
Connector Strain Relief - 2-1102771-0 - TE Connectivity
Specs
Material Polyamide
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820541 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details