Amphenol Corporation Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd M85049/38S17N

Description
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd - 03P3157 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd
03P3157
Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd 03P3157
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM; Connector Shell Size:17; Cable Diameter Max:15.6mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3157
Product Name Circular Strain Relief, Size 17 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820690 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075275 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details