Olive Connector Cable Clamp 15
38999 SIII/IV Backshell Strain Relief
38999S3 C/C STRT CAD OD
Strain Relief Strt SL OD Cad Sz15
CIRCULAR STRAIN RELIEF, SIZE 15 ALUMINIUM; Connector Shell Size:15; Cable Diameter Max:11.61mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Circular Connectors, Olive Drab Cadmium RoHS Compliant: No
| DigiKey | Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | CDM Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1419-ND | M85049/38S15W | Amphenol PCD M85049/38S15W | M85049/38S15W | M85049/38S15W | 03P3155 |
| Product Name | Backshells and Cable Clamps | Connectors Mil-Qualified, Backshells | Connector Backshell | Connectors; Circular; Backshells | Circular Strain Relief, Size 15 Aluminium; Connector Shell Size Amphenol Pcd | |
| Geometry | Straight; 180° |