Amphenol Corporation Strain Relief, Mil-Dtl-38999 Connector; Connector Shell Size Amphenol Pcd M85049/38S15N.

Description
STRAIN RELIEF, MIL-DTL-38999 CONNECTOR; Connector Shell Size:15; Cable Diameter Max:11.61mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Connectors RoHS Compliant: No
Datasheet
Description
STRAIN RELIEF, MIL-DTL-38999 CONNECTOR; Connector Shell Size:15; Cable Diameter Max:11.61mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Mil-Dtl-38999 Connector; Connector Shell Size Amphenol Pcd - 27AC9803 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Mil-Dtl-38999 Connector; Connector Shell Size Amphenol Pcd
27AC9803
Strain Relief, Mil-Dtl-38999 Connector; Connector Shell Size Amphenol Pcd 27AC9803
STRAIN RELIEF, MIL-DTL-38999 CONNECTOR; Connector Shell Size:15; Cable Diameter Max:11.61mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Connectors RoHS Compliant: No

STRAIN RELIEF, MIL-DTL-38999 CONNECTOR; Connector Shell Size:15; Cable Diameter Max:11.61mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 27AC9803
Product Name Strain Relief, Mil-Dtl-38999 Connector; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

PG Thread Strain Relief - 70074508 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820560 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details