Amphenol Corporation Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd M85049/38S11W

Description
CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Shell Size 11 Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Shell Size 11 Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd - 03P3149 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd
03P3149
Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd 03P3149
CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Shell Size 11 Connectors RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM; Connector Shell Size:11; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:Shell Size 11 Connectors RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector Clamp / Strain Relief, Straight, Self Locking, Mil-Dtl-38999 Series Iii & Iv, 11 Rohs Compliant Amphenol Pcd - 87X9059 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp / Strain Relief, Straight, Self Locking, Mil-Dtl-38999 Series Iii & Iv, 11 Rohs Compliant Amphenol Pcd
87X9059
Circular Connector Clamp / Strain Relief, Straight, Self Locking, Mil-Dtl-38999 Series Iii & Iv, 11 Rohs Compliant Amphenol Pcd 87X9059
Circular Connector Clamp / Strain Relief, Straight, Self Locking, MIL-DTL-38999 Series III & IV, 11 RoHS Compliant: No

Circular Connector Clamp / Strain Relief, Straight, Self Locking, MIL-DTL-38999 Series III & IV, 11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3149
Product Name Circular Strain Relief, Size 11 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 32 x 1.5; 34 mm; 38 mm; 32 mm; Brass; Neoprene; Nickel - 70074619 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 32.000 inch (813 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5747099-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824210 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details