38999 SIII/IV Backshell Strain Relief
MIL-DTL-38999 Cable Mount Accessory, Straight, Al, Cadmium Product overview: M85049/38-9W from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-M85049/38-9W can be used for catalog matching and distributor lookup.
Olive Connector Cable Clamp 9
38999S3 C/C STRT CAD OD
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Connectors RoHS Compliant: No
CONN CABLE CLAMP SZ9 OLIVE
CONN CABLE CLAMP SZ9 OLIVE
Strain Relief Strt OD Cad Sz9
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | PEI-Genesis | Newark, An Avnet Company | ODG (Origin Data Global) | CDM Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M85049/38-9W | M85049/38-9W | 363-M85049/38-9W | APC1413-ND | Amphenol PCD M85049/38-9W | 03P3200 | M85049/38-9W | M85049/38-9W |
| Product Name | Connector Backshell | Connectors Mil-Qualified, Backshells | Electronic Connector | Backshells and Cable Clamps | Circular Strain Relief, Size 9, Aluminium; Connector Shell Size Amphenol Pcd | Backshells and Cable Clamps | Connectors; Circular; Backshells | |
| Geometry | Straight; 180° |