STRAIN RELIEF, MIL-DTL-38999 CONNECTOR; Connector Shell Size:9; Cable Diameter Max:5.94mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III and IV Connecto RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 64AH7036 |
| Product Name | Strain Relief, Mil-Dtl-38999 Connector; Connector Shell Size Amphenol Pcd |